Vishay Intertechnology, Inc. RES 2.7K OHM 1/10W 1% AXIAL RNC50H2701FSB14

Description
RES 2.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/10W 1% AXIAL - RNC50H2701FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/10W 1% AXIAL
RNC50H2701FSB14
RES 2.7K OHM 1/10W 1% AXIAL RNC50H2701FSB14
RES 2.7Kohm 1/10W 1% AXIAL

RES 2.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2701FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2701FSB14-ND
Through Hole Resistors RNC50H2701FSB14-ND
2.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2701FSB14 RNC50H2701FSB14-ND
Product Name RES 2.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers