Vishay Intertechnology, Inc. RES 26.7K OHM 1/10W .5% AXIAL RNC50H2672DSRSL

Description
RES 26.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/10W .5% AXIAL - RNC50H2672DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/10W .5% AXIAL
RNC50H2672DSRSL
RES 26.7K OHM 1/10W .5% AXIAL RNC50H2672DSRSL
RES 26.7Kohm 1/10W .5% AXIAL

RES 26.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2672DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2672DSRSL-ND
Through Hole Resistors RNC50H2672DSRSL-ND
26.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2672DSRSL RNC50H2672DSRSL-ND
Product Name RES 26.7K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details