Vishay Intertechnology, Inc. MF,1/10W,2.67K ,.1%,50PPM,S/.001%,BULK RNC50H2671BSB14

Description
MF,1/10W,2.67K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/10W,2.67K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,2.67K ,.1%,50PPM,S/.001%,BULK - RNC50H2671BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2.67K ,.1%,50PPM,S/.001%,BULK
RNC50H2671BSB14
MF,1/10W,2.67K ,.1%,50PPM,S/.001%,BULK RNC50H2671BSB14
MF,1/10W,2.67K ,.1%,50PPM,S/.001%,B ULK

MF,1/10W,2.67K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H2671BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2671BSB14-ND
Through Hole Resistors RNC50H2671BSB14-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2671BSB14 RNC50H2671BSB14-ND
Product Name MF,1/10W,2.67K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details