Res Metal Film 26.4K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
26.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50H2642DSB14 | RNC50H2642DSB14-ND |
| Product Name | Res Metal Film 26.4K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 0.5000 to 1.00E-3 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 10 watts | 0.1000 watts |