Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2612DSB14

Description
26.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2612DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2612DSB14-ND
Through Hole Resistors RNC50H2612DSB14-ND
26.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 26.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H2612DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H2612DSB14
Res Metal Film 26.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H2612DSB14
Res Metal Film 26.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 26.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2612DSB14-ND RNC50H2612DSB14
Product Name Through Hole Resistors Res Metal Film 26.1K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers