Vishay Intertechnology, Inc. RES 261 OHM 1/10W 1% AXIAL RNC50H2610FRB14

Description
RES 261ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/10W 1% AXIAL - RNC50H2610FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/10W 1% AXIAL
RNC50H2610FRB14
RES 261 OHM 1/10W 1% AXIAL RNC50H2610FRB14
RES 261ohm 1/10W 1% AXIAL

RES 261ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2610FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2610FRB14-ND
Through Hole Resistors RNC50H2610FRB14-ND
261 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C8512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C8512
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C8512
Resistor,Metal Film,261Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,261Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2610FRB14 RNC50H2610FRB14-ND 52C8512
Product Name RES 261 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details