Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2610DSB14

Description
261 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
261 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2610DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2610DSB14-ND
Through Hole Resistors RNC50H2610DSB14-ND
261 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 261 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H2610DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 261 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H2610DSB14
Res Metal Film 261 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H2610DSB14
Res Metal Film 261 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 261 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,261Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C8509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,261Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C8509
Resistor,metal Film,261Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C8509
Resistor,Metal Film,261Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,261Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2610DSB14-ND RNC50H2610DSB14 52C8509
Product Name Through Hole Resistors Res Metal Film 261 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Resistor,metal Film,261Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details