Vishay Intertechnology, Inc. RES 2.58K OHM 1/10W .1% AXIAL RNC50H2581BSBSL

Description
RES 2.58Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.58Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 1/10W .1% AXIAL - RNC50H2581BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 1/10W .1% AXIAL
RNC50H2581BSBSL
RES 2.58K OHM 1/10W .1% AXIAL RNC50H2581BSBSL
RES 2.58Kohm 1/10W .1% AXIAL

RES 2.58Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2581BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2581BSBSL-ND
Through Hole Resistors RNC50H2581BSBSL-ND
2.58 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.58 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2581BSBSL RNC50H2581BSBSL-ND
Product Name RES 2.58K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details