Vishay Intertechnology, Inc. RES 25.5K OHM 1/10W .5% AXIAL RNC50H2552DSBSL

Description
RES 25.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/10W .5% AXIAL - RNC50H2552DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/10W .5% AXIAL
RNC50H2552DSBSL
RES 25.5K OHM 1/10W .5% AXIAL RNC50H2552DSBSL
RES 25.5Kohm 1/10W .5% AXIAL

RES 25.5Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2552DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2552DSBSL-ND
Through Hole Resistors RNC50H2552DSBSL-ND
25.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2552DSBSL RNC50H2552DSBSL-ND
Product Name RES 25.5K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers