Vishay Intertechnology, Inc. RES 255 OHM 1/10W .1% AXIAL RNC50H2550BSRSL

Description
RES 255ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/10W .1% AXIAL - RNC50H2550BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/10W .1% AXIAL
RNC50H2550BSRSL
RES 255 OHM 1/10W .1% AXIAL RNC50H2550BSRSL
RES 255ohm 1/10W .1% AXIAL

RES 255ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2550BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2550BSRSL-ND
Through Hole Resistors RNC50H2550BSRSL-ND
255 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

255 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2550BSRSL RNC50H2550BSRSL-ND
Product Name RES 255 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details