Vishay Intertechnology, Inc. RES 24.9 OHM 1/10W 1% AXIAL RNC50H24R9FSRSL

Description
RES 24.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/10W 1% AXIAL - RNC50H24R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/10W 1% AXIAL
RNC50H24R9FSRSL
RES 24.9 OHM 1/10W 1% AXIAL RNC50H24R9FSRSL
RES 24.9ohm 1/10W 1% AXIAL

RES 24.9ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H24R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H24R9FSRSL-ND
Through Hole Resistors RNC50H24R9FSRSL-ND
24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H24R9FSRSL RNC50H24R9FSRSL-ND
Product Name RES 24.9 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details