Vishay Precision Group Through Hole Resistors RNC50H24R9FSB14

Description
24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H24R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H24R9FSB14-ND
Through Hole Resistors RNC50H24R9FSB14-ND
24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,24.9,1%,50PPM,S/.001%,BULK - RNC50H24R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,24.9,1%,50PPM,S/.001%,BULK
RNC50H24R9FSB14
MF,1/10W,24.9,1%,50PPM,S/.001%,BULK RNC50H24R9FSB14
MF,1/10W,24.9,1%,50P PM,S/.001%,BULK

MF,1/10W,24.9,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 06M8426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
06M8426
Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 06M8426
Resistor,Metal Film,24.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,24.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H24R9FSB14-ND RNC50H24R9FSB14 06M8426
Product Name Through Hole Resistors MF,1/10W,24.9,1%,50PPM,S/.001%,BULK Resistor,metal Film,24.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details