Vishay Intertechnology, Inc. RES 249K OHM 1/10W 1% AXIAL RNC50H2493FRB14

Description
RES 249Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/10W 1% AXIAL - RNC50H2493FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/10W 1% AXIAL
RNC50H2493FRB14
RES 249K OHM 1/10W 1% AXIAL RNC50H2493FRB14
RES 249Kohm 1/10W 1% AXIAL

RES 249Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2493FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2493FRB14-ND
Through Hole Resistors RNC50H2493FRB14-ND
249 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2493FRB14 RNC50H2493FRB14-ND
Product Name RES 249K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details