Vishay Intertechnology, Inc. RES 249K OHM 1/10W .1% AXIAL RNC50H2493BRBSL

Description
RES 249Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/10W .1% AXIAL - RNC50H2493BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/10W .1% AXIAL
RNC50H2493BRBSL
RES 249K OHM 1/10W .1% AXIAL RNC50H2493BRBSL
RES 249Kohm 1/10W .1% AXIAL

RES 249Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2493BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2493BRBSL-ND
Through Hole Resistors RNC50H2493BRBSL-ND
249 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2493BRBSL RNC50H2493BRBSL-ND
Product Name RES 249K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers