Vishay Intertechnology, Inc. RES 24.9K OHM 1/10W .1% AXIAL RNC50H2492BSBSL

Description
RES 24.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/10W .1% AXIAL - RNC50H2492BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W .1% AXIAL
RNC50H2492BSBSL
RES 24.9K OHM 1/10W .1% AXIAL RNC50H2492BSBSL
RES 24.9Kohm 1/10W .1% AXIAL

RES 24.9Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2492BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2492BSBSL-ND
Through Hole Resistors RNC50H2492BSBSL-ND
24.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2492BSBSL RNC50H2492BSBSL-ND
Product Name RES 24.9K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers