Vishay Intertechnology, Inc. RES 2.49K OHM 1/10W .5% AXIAL RNC50H2491DPB14

Description
RES 2.49Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/10W .5% AXIAL - RNC50H2491DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/10W .5% AXIAL
RNC50H2491DPB14
RES 2.49K OHM 1/10W .5% AXIAL RNC50H2491DPB14
RES 2.49Kohm 1/10W .5% AXIAL

RES 2.49Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2491DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2491DPB14-ND
Through Hole Resistors RNC50H2491DPB14-ND
2.49 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2491DPB14 RNC50H2491DPB14-ND
Product Name RES 2.49K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers