Vishay Intertechnology, Inc. RES 2.46K OHM 1/10W .5% AXIAL RNC50H2461DSB14

Description
RES 2.46Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.46Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.46K OHM 1/10W .5% AXIAL - RNC50H2461DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.46K OHM 1/10W .5% AXIAL
RNC50H2461DSB14
RES 2.46K OHM 1/10W .5% AXIAL RNC50H2461DSB14
RES 2.46Kohm 1/10W .5% AXIAL

RES 2.46Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2461DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2461DSB14-ND
Through Hole Resistors RNC50H2461DSB14-ND
2.46 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.46 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2461DSB14 RNC50H2461DSB14-ND
Product Name RES 2.46K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2460 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details