Vishay Intertechnology, Inc. RES 2.46K OHM 1/10W .1% AXIAL RNC50H2461BSBSL

Description
RES 2.46Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.46Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.46K OHM 1/10W .1% AXIAL - RNC50H2461BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.46K OHM 1/10W .1% AXIAL
RNC50H2461BSBSL
RES 2.46K OHM 1/10W .1% AXIAL RNC50H2461BSBSL
RES 2.46Kohm 1/10W .1% AXIAL

RES 2.46Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2461BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2461BSBSL-ND
Through Hole Resistors RNC50H2461BSBSL-ND
2.46 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.46 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2461BSBSL RNC50H2461BSBSL-ND
Product Name RES 2.46K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2460 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details