Vishay Intertechnology, Inc. RES 246 OHM 1/10W .1% AXIAL RNC50H2460BSRSL

Description
RES 246ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 246ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 246 OHM 1/10W .1% AXIAL - RNC50H2460BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 246 OHM 1/10W .1% AXIAL
RNC50H2460BSRSL
RES 246 OHM 1/10W .1% AXIAL RNC50H2460BSRSL
RES 246ohm 1/10W .1% AXIAL

RES 246ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2460BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2460BSRSL-ND
Through Hole Resistors RNC50H2460BSRSL-ND
246 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

246 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2460BSRSL RNC50H2460BSRSL-ND
Product Name RES 246 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 246 ohms 246 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers