Vishay Intertechnology, Inc. RES 24.3K OHM 1/10W 1% AXIAL RNC50H2432FSBSL

Description
RES 24.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/10W 1% AXIAL - RNC50H2432FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W 1% AXIAL
RNC50H2432FSBSL
RES 24.3K OHM 1/10W 1% AXIAL RNC50H2432FSBSL
RES 24.3Kohm 1/10W 1% AXIAL

RES 24.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2432FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2432FSBSL-ND
Through Hole Resistors RNC50H2432FSBSL-ND
24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2432FSBSL RNC50H2432FSBSL-ND
Product Name RES 24.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers