Vishay Intertechnology, Inc. RES 24.3K OHM 1/10W .1% AXIAL RNC50H2432BSB14

Description
RES 24.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/10W .1% AXIAL - RNC50H2432BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/10W .1% AXIAL
RNC50H2432BSB14
RES 24.3K OHM 1/10W .1% AXIAL RNC50H2432BSB14
RES 24.3Kohm 1/10W .1% AXIAL

RES 24.3Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2432BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2432BSB14-ND
Through Hole Resistors RNC50H2432BSB14-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2432BSB14 RNC50H2432BSB14-ND
Product Name RES 24.3K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details