Vishay Intertechnology, Inc. RES 2.43K OHM 1/10W .1% AXIAL RNC50H2431BPB14

Description
RES 2.43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/10W .1% AXIAL - RNC50H2431BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/10W .1% AXIAL
RNC50H2431BPB14
RES 2.43K OHM 1/10W .1% AXIAL RNC50H2431BPB14
RES 2.43Kohm 1/10W .1% AXIAL

RES 2.43Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2431BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2431BPB14-ND
Through Hole Resistors RNC50H2431BPB14-ND
2.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2431BPB14 RNC50H2431BPB14-ND
Product Name RES 2.43K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details