Vishay Intertechnology, Inc. RES 243 OHM 1/10W .1% AXIAL RNC50H2430BSRSL

Description
RES 243ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/10W .1% AXIAL - RNC50H2430BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/10W .1% AXIAL
RNC50H2430BSRSL
RES 243 OHM 1/10W .1% AXIAL RNC50H2430BSRSL
RES 243ohm 1/10W .1% AXIAL

RES 243ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2430BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2430BSRSL-ND
Through Hole Resistors RNC50H2430BSRSL-ND
243 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2430BSRSL RNC50H2430BSRSL-ND
Product Name RES 243 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers