Vishay Intertechnology, Inc. RES 243 OHM 1/10W .1% AXIAL RNC50H2430BSBSL

Description
RES 243ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/10W .1% AXIAL - RNC50H2430BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/10W .1% AXIAL
RNC50H2430BSBSL
RES 243 OHM 1/10W .1% AXIAL RNC50H2430BSBSL
RES 243ohm 1/10W .1% AXIAL

RES 243ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2430BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2430BSBSL-ND
Through Hole Resistors RNC50H2430BSBSL-ND
243 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2430BSBSL RNC50H2430BSBSL-ND
Product Name RES 243 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details