Vishay Intertechnology, Inc. RES 24K OHM 1/10W .5% AXIAL RNC50H2402DSBSL

Description
RES 24Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/10W .5% AXIAL - RNC50H2402DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/10W .5% AXIAL
RNC50H2402DSBSL
RES 24K OHM 1/10W .5% AXIAL RNC50H2402DSBSL
RES 24Kohm 1/10W .5% AXIAL

RES 24Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2402DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2402DSBSL-ND
Through Hole Resistors RNC50H2402DSBSL-ND
24 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2402DSBSL RNC50H2402DSBSL-ND
Product Name RES 24K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details