Vishay Intertechnology, Inc. RES 24K OHM 1/10W .5% AXIAL RNC50H2402DSB14

Description
RES 24Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/10W .5% AXIAL - RNC50H2402DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/10W .5% AXIAL
RNC50H2402DSB14
RES 24K OHM 1/10W .5% AXIAL RNC50H2402DSB14
RES 24Kohm 1/10W .5% AXIAL

RES 24Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2402DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2402DSB14-ND
Through Hole Resistors RNC50H2402DSB14-ND
24 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2402DSB14 RNC50H2402DSB14-ND
Product Name RES 24K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details