Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2401DSBSL

Description
2.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2401DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2401DSBSL-ND
Through Hole Resistors RNC50H2401DSBSL-ND
2.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.4K OHM 1/10W .5% AXIAL - RNC50H2401DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/10W .5% AXIAL
RNC50H2401DSBSL
RES 2.4K OHM 1/10W .5% AXIAL RNC50H2401DSBSL
RES 2.4Kohm 1/10W .5% AXIAL

RES 2.4Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2401DSBSL-ND RNC50H2401DSBSL
Product Name Through Hole Resistors RES 2.4K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers