Vishay Intertechnology, Inc. RES 2.4K OHM 1/10W .1% AXIAL RNC50H2401BRB14

Description
RES 2.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/10W .1% AXIAL - RNC50H2401BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/10W .1% AXIAL
RNC50H2401BRB14
RES 2.4K OHM 1/10W .1% AXIAL RNC50H2401BRB14
RES 2.4Kohm 1/10W .1% AXIAL

RES 2.4Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2401BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2401BRB14-ND
Through Hole Resistors RNC50H2401BRB14-ND
2.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2401BRB14 RNC50H2401BRB14-ND
Product Name RES 2.4K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers