Vishay Precision Group RES 23.7 OHM 1/10W 1% AXIAL RNC50H23R7FSR36

Description
RES 23.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/10W 1% AXIAL - RNC50H23R7FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/10W 1% AXIAL
RNC50H23R7FSR36
RES 23.7 OHM 1/10W 1% AXIAL RNC50H23R7FSR36
RES 23.7ohm 1/10W 1% AXIAL

RES 23.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H23R7FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H23R7FSR36-ND
Through Hole Resistors RNC50H23R7FSR36-ND
23.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 06M8392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
06M8392
Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 06M8392
Resistor,Metal Film,23.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,23.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H23R7FSR36 RNC50H23R7FSR36-ND 06M8392
Product Name RES 23.7 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers