Vishay Intertechnology, Inc. MF,1/10W,25.5,1%,50PPM,S/.001%,BULK RNC50H23R7FSB14

Description
MF,1/10W,25.5,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,25.5,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,25.5,1%,50PPM,S/.001%,BULK - RNC50H23R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,25.5,1%,50PPM,S/.001%,BULK
RNC50H23R7FSB14
MF,1/10W,25.5,1%,50PPM,S/.001%,BULK RNC50H23R7FSB14
MF,1/10W,25.5,1%,50P PM,S/.001%,BULK

MF,1/10W,25.5,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H23R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H23R7FSB14-ND
Through Hole Resistors RNC50H23R7FSB14-ND
23.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 39C7088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
39C7088
Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 39C7088
Resistor,Metal Film,23.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,23.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H23R7FSB14 RNC50H23R7FSB14-ND 39C7088
Product Name MF,1/10W,25.5,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,23.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers