Vishay Intertechnology, Inc. RES 237K OHM 1/10W .1% AXIAL RNC50H2373BSB14

Description
RES 237Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/10W .1% AXIAL - RNC50H2373BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/10W .1% AXIAL
RNC50H2373BSB14
RES 237K OHM 1/10W .1% AXIAL RNC50H2373BSB14
RES 237Kohm 1/10W .1% AXIAL

RES 237Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2373BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2373BSB14-ND
Through Hole Resistors RNC50H2373BSB14-ND
237 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2373BSB14 RNC50H2373BSB14-ND
Product Name RES 237K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details