Vishay Intertechnology, Inc. RES 23.7K OHM 1/10W 1% AXIAL RNC50H2372FSR36

Description
RES 23.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/10W 1% AXIAL - RNC50H2372FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/10W 1% AXIAL
RNC50H2372FSR36
RES 23.7K OHM 1/10W 1% AXIAL RNC50H2372FSR36
RES 23.7Kohm 1/10W 1% AXIAL

RES 23.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2372FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2372FSR36-ND
Through Hole Resistors RNC50H2372FSR36-ND
23.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C8242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C8242
Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C8242
Resistor,Metal Film,23.7KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,23.7KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H2372FSR36 RNC50H2372FSR36-ND 52C8242
Product Name RES 23.7K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.7Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details