Vishay Intertechnology, Inc. RES 2.37K OHM 1/10W 1% AXIAL RNC50H2371FSR36

Description
RES 2.37Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/10W 1% AXIAL - RNC50H2371FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/10W 1% AXIAL
RNC50H2371FSR36
RES 2.37K OHM 1/10W 1% AXIAL RNC50H2371FSR36
RES 2.37Kohm 1/10W 1% AXIAL

RES 2.37Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2371FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2371FSR36-ND
Through Hole Resistors RNC50H2371FSR36-ND
2.37 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2371FSR36 RNC50H2371FSR36-ND
Product Name RES 2.37K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details