Vishay Intertechnology, Inc. RES 2.34K OHM 1/10W .5% AXIAL RNC50H2341DRB14

Description
RES 2.34Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.34Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.34K OHM 1/10W .5% AXIAL - RNC50H2341DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.34K OHM 1/10W .5% AXIAL
RNC50H2341DRB14
RES 2.34K OHM 1/10W .5% AXIAL RNC50H2341DRB14
RES 2.34Kohm 1/10W .5% AXIAL

RES 2.34Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2341DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2341DRB14-ND
Through Hole Resistors RNC50H2341DRB14-ND
2.34 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.34 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2341DRB14 RNC50H2341DRB14-ND
Product Name RES 2.34K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers