Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2323FSB14

Description
232 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
232 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2323FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2323FSB14-ND
Through Hole Resistors RNC50H2323FSB14-ND
232 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,232K ,1%,50PPM,S/.001%,BULK - RNC50H2323FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,232K ,1%,50PPM,S/.001%,BULK
RNC50H2323FSB14
MF,1/10W,232K ,1%,50PPM,S/.001%,BULK RNC50H2323FSB14
MF,1/10W,232K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,232K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2323FSB14-ND RNC50H2323FSB14
Product Name Through Hole Resistors MF,1/10W,232K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers