Vishay Intertechnology, Inc. RES 23.2K OHM 1/10W 1% AXIAL RNC50H2322FRRSL

Description
RES 23.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/10W 1% AXIAL - RNC50H2322FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/10W 1% AXIAL
RNC50H2322FRRSL
RES 23.2K OHM 1/10W 1% AXIAL RNC50H2322FRRSL
RES 23.2Kohm 1/10W 1% AXIAL

RES 23.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2322FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2322FRRSL-ND
Through Hole Resistors RNC50H2322FRRSL-ND
23.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2322FRRSL RNC50H2322FRRSL-ND
Product Name RES 23.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers