Vishay Intertechnology, Inc. RES 2.32K OHM 1/10W 1% AXIAL RNC50H2321FRRSL

Description
RES 2.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/10W 1% AXIAL - RNC50H2321FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/10W 1% AXIAL
RNC50H2321FRRSL
RES 2.32K OHM 1/10W 1% AXIAL RNC50H2321FRRSL
RES 2.32Kohm 1/10W 1% AXIAL

RES 2.32Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2321FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2321FRRSL-ND
Through Hole Resistors RNC50H2321FRRSL-ND
2.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2321FRRSL RNC50H2321FRRSL-ND
Product Name RES 2.32K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details