Vishay Intertechnology, Inc. RES 232 OHM 1/10W 1% AXIAL RNC50H2320FSB14

Description
RES 232ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/10W 1% AXIAL - RNC50H2320FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/10W 1% AXIAL
RNC50H2320FSB14
RES 232 OHM 1/10W 1% AXIAL RNC50H2320FSB14
RES 232ohm 1/10W 1% AXIAL

RES 232ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2320FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2320FSB14-ND
Through Hole Resistors RNC50H2320FSB14-ND
232 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2320FSB14 RNC50H2320FSB14-ND
Product Name RES 232 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details