Vishay Intertechnology, Inc. RES 22.6 OHM 1/10W 1% AXIAL RNC50H22R6FSRE6

Description
RES 22.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/10W 1% AXIAL - RNC50H22R6FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/10W 1% AXIAL
RNC50H22R6FSRE6
RES 22.6 OHM 1/10W 1% AXIAL RNC50H22R6FSRE6
RES 22.6ohm 1/10W 1% AXIAL

RES 22.6ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H22R6FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H22R6FSRE6-ND
Through Hole Resistors RNC50H22R6FSRE6-ND
22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,22.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C7969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C7969
Resistor,metal Film,22.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C7969
Resistor,Metal Film,22.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,22.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H22R6FSRE6 RNC50H22R6FSRE6-ND 52C7969
Product Name RES 22.6 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,22.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers