Vishay Intertechnology, Inc. Through Hole Resistors RNC50H22R6FSB14

Description
22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H22R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H22R6FSB14-ND
Through Hole Resistors RNC50H22R6FSB14-ND
22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,22.6,1%,50PPM,S/.001%,BULK - RNC50H22R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,22.6,1%,50PPM,S/.001%,BULK
RNC50H22R6FSB14
MF,1/10W,22.6,1%,50PPM,S/.001%,BULK RNC50H22R6FSB14
MF,1/10W,22.6,1%,50P PM,S/.001%,BULK

MF,1/10W,22.6,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H22R6FSB14-ND RNC50H22R6FSB14
Product Name Through Hole Resistors MF,1/10W,22.6,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers