Vishay Intertechnology, Inc. Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H2263BRRE7

Description
Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50H2263BRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50H2263BRRE7
Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H2263BRRE7
Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H2263BRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H2263BRRE7TR-ND
Through Hole Resistors 541-RNC50H2263BRRE7TR-ND
226 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2263BRRE7 541-RNC50H2263BRRE7TR-ND
Product Name Res Metal Film 226K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details