Vishay Intertechnology, Inc. RES 22.6K OHM 1/10W .5% AXIAL RNC50H2262DSBSL

Description
RES 22.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/10W .5% AXIAL - RNC50H2262DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/10W .5% AXIAL
RNC50H2262DSBSL
RES 22.6K OHM 1/10W .5% AXIAL RNC50H2262DSBSL
RES 22.6Kohm 1/10W .5% AXIAL

RES 22.6Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2262DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2262DSBSL-ND
Through Hole Resistors RNC50H2262DSBSL-ND
22.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.6 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2262DSBSL RNC50H2262DSBSL-ND
Product Name RES 22.6K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details