Vishay Intertechnology, Inc. RES 226 OHM 1/10W .5% AXIAL RNC50H2260DSRSL

Description
RES 226ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/10W .5% AXIAL - RNC50H2260DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/10W .5% AXIAL
RNC50H2260DSRSL
RES 226 OHM 1/10W .5% AXIAL RNC50H2260DSRSL
RES 226ohm 1/10W .5% AXIAL

RES 226ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2260DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2260DSRSL-ND
Through Hole Resistors RNC50H2260DSRSL-ND
226 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2260DSRSL RNC50H2260DSRSL-ND
Product Name RES 226 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers