Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2260DSRE8

Description
226 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
226 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50H2260DSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H2260DSRE8TR-ND
Through Hole Resistors 541-RNC50H2260DSRE8TR-ND
226 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 226 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H2260DSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 226 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H2260DSRE8
Res Metal Film 226 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H2260DSRE8
Res Metal Film 226 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 226 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50H2260DSRE8TR-ND RNC50H2260DSRE8
Product Name Through Hole Resistors Res Metal Film 226 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details