Vishay Intertechnology, Inc. RES 22.3K OHM 1/10W .5% AXIAL RNC50H2232DRB14

Description
RES 22.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.3Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 1/10W .5% AXIAL - RNC50H2232DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 1/10W .5% AXIAL
RNC50H2232DRB14
RES 22.3K OHM 1/10W .5% AXIAL RNC50H2232DRB14
RES 22.3Kohm 1/10W .5% AXIAL

RES 22.3Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2232DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2232DRB14-ND
Through Hole Resistors RNC50H2232DRB14-ND
22.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.3 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2232DRB14 RNC50H2232DRB14-ND
Product Name RES 22.3K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details