Vishay Intertechnology, Inc. RES 2.23K OHM 1/10W .1% AXIAL RNC50H2231BSRSL

Description
RES 2.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.23Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.23K OHM 1/10W .1% AXIAL - RNC50H2231BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.23K OHM 1/10W .1% AXIAL
RNC50H2231BSRSL
RES 2.23K OHM 1/10W .1% AXIAL RNC50H2231BSRSL
RES 2.23Kohm 1/10W .1% AXIAL

RES 2.23Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2231BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2231BSRSL-ND
Through Hole Resistors RNC50H2231BSRSL-ND
2.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.23 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2231BSRSL RNC50H2231BSRSL-ND
Product Name RES 2.23K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details