Vishay Intertechnology, Inc. MF,1/10W,221K,.1%,50PPM,S/.001%,T/R RNC50H2213BSRE6

Description
MF,1/10W,221K,.1%,50 PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,221K,.1%,50 PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,221K,.1%,50PPM,S/.001%,T/R - RNC50H2213BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,221K,.1%,50PPM,S/.001%,T/R
RNC50H2213BSRE6
MF,1/10W,221K,.1%,50PPM,S/.001%,T/R RNC50H2213BSRE6
MF,1/10W,221K,.1%,50 PPM,S/.001%,T/R

MF,1/10W,221K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H2213BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2213BSRE6-ND
Through Hole Resistors RNC50H2213BSRE6-ND
221 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2213BSRE6 RNC50H2213BSRE6-ND
Product Name MF,1/10W,221K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details