Vishay Intertechnology, Inc. RES 22.1K OHM 1/10W .5% AXIAL RNC50H2212DSRSL

Description
RES 22.1Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/10W .5% AXIAL - RNC50H2212DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/10W .5% AXIAL
RNC50H2212DSRSL
RES 22.1K OHM 1/10W .5% AXIAL RNC50H2212DSRSL
RES 22.1Kohm 1/10W .5% AXIAL

RES 22.1Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H2212DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2212DSRSL-ND
Through Hole Resistors RNC50H2212DSRSL-ND
22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H2212DSRSL RNC50H2212DSRSL-ND
Product Name RES 22.1K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details