Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2212DPRSL

Description
22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2212DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2212DPRSL-ND
Through Hole Resistors RNC50H2212DPRSL-ND
22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 22.1K OHM 1/10W .5% AXIAL - RNC50H2212DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/10W .5% AXIAL
RNC50H2212DPRSL
RES 22.1K OHM 1/10W .5% AXIAL RNC50H2212DPRSL
RES 22.1Kohm 1/10W .5% AXIAL

RES 22.1Kohm 1/10W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2212DPRSL-ND RNC50H2212DPRSL
Product Name Through Hole Resistors RES 22.1K OHM 1/10W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers