Vishay Intertechnology, Inc. Through Hole Resistors RNC50H2211FSB14

Description
2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H2211FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H2211FSB14-ND
Through Hole Resistors RNC50H2211FSB14-ND
2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,2.21K ,1%,50PPM,S/.001%,BULK - RNC50H2211FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2.21K ,1%,50PPM,S/.001%,BULK
RNC50H2211FSB14
MF,1/10W,2.21K ,1%,50PPM,S/.001%,BULK RNC50H2211FSB14
MF,1/10W,2.21K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,2.21K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H2211FSB14-ND RNC50H2211FSB14
Product Name Through Hole Resistors MF,1/10W,2.21K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details